EN
  • EN
  • DE

STEVAL-MKI080V1

Part No STEVAL-MKI080V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±100°/sec
Interface Analog and Digital
Sensitivity 10mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR410AL
Other Names STEVALMKI080V1,497-10667
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283639-STEVAL-MKI080V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI080V1 CAD Model

Description

STEVAL-MKI080V1 - Adapter Board for MEMS Sensors

The STEVAL-MKI080V1 is an adapter board designed by STMicroelectronics to facilitate the evaluation and development of MEMS sensors in the company's product portfolio. This board acts as a bridge between the sensor and an existing system or a dedicated development environment, allowing for easy integration and testing.

The adapter board is specifically engineered to be compatible with ST's standard MEMS adapter motherboard (STEVAL-MKI109V2 or STEVAL-MKI109V3). It features a high degree of flexibility and is capable of supporting a variety of MEMS devices, including accelerometers, gyroscopes, magnetometers, and environmental sensors, which makes it an invaluable tool for designers working on motion-sensing and context-aware applications.

Equipped with an intuitive plug-and-play interface, the STEVAL-MKI080V1 simplifies the process of sensor evaluation. Designers can quickly connect the adapter to the motherboard without the need for complex wiring or soldering, enabling rapid prototyping and accelerating the development cycle. The adapter board comes with the necessary software drivers, which are compatible with the Unico GUI (Graphical User Interface) provided by STMicroelectronics. This allows for easy configuration, data visualization, and analysis, further enhancing the user experience.

The board's compact size and robust design ensure that it can be easily integrated into various development setups. Moreover, it provides all the required stabilization capacitors and pull-up resistors, ensuring that the MEMS sensors operate within their optimal parameters for reliable and accurate readings.

In summary, the STEVAL-MKI080V1 adapter board is a versatile and user-friendly platform designed for the quick and efficient evaluation of ST's MEMS sensors. Whether for industrial, consumer, or automotive applications, this board is an ideal starting point for developers looking to incorporate advanced sensing capabilities into their next-generation designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess