EN
  • EN
  • DE

SST89E516RD2-40-I-NJE

Part No SST89E516RD2-40-I-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C
Dimension 44-LCC (J-Lead)
Win Source Part Number 193672-SST89E516RD2-40-I-NJE
Family Name SST89E516
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-NJE CAD Model

Description

Microchip Technology's SST89E516RD2-40-I-NJE

The SST89E516RD2-40-I-NJE is a robust 8-bit microcontroller from the renowned manufacturer, Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the FlashFlex family, which is known for its flexibility and efficiency in both development and operation.

Key Features

  • High-Performance 8-Bit MCU: This microcontroller is built around an 8-bit 8051-compatible processor core, which operates at up to 40 MHz, providing the power and speed necessary for complex tasks and operations.
  • Enhanced Flash Memory: It comes equipped with 72 KB of on-chip flash memory, which is partitioned into 1 KB sectors for easy data management and supports a minimum of 100,000 erase/write cycles, ensuring longevity and reliability.
  • Dual Block SuperFlash EEPROM: The SST89E516RD2-40-I-NJE features a dual-block SuperFlash EEPROM, which allows for simultaneous read and write operations without the need for external memory components.
  • Flexible I/O Options: With 32 programmable I/O pins, this microcontroller offers ample connectivity for interfacing with a variety of peripherals and devices, making it suitable for applications that require multiple input and output options.
  • Robust Power Management: The device operates within a voltage range of 4.5V to 5.5V, which provides stable operation in different power conditions, and includes power-saving modes for energy-efficient performance.
  • Temperature Range: The microcontroller is designed to work reliably in industrial temperature ranges from -40°C to +85°C, making it suitable for harsh environments.

Applications

The SST89E516RD2-40-I-NJE is ideal for a variety of applications, including industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust feature set allows developers to implement complex algorithms and control systems, while its high-speed processing capabilities support time-critical tasks.

Design Support

Microchip Technology provides comprehensive design support for the SST89E516RD2-40-I-NJE, including development tools, software libraries, and documentation, to facilitate rapid development and reduce time to market for products incorporating this powerful microcontroller.

With its combination of performance, memory capacity, and robust design, the SST89E516RD2-40-I-NJE from Microchip Technology stands as an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess