EN
  • EN
  • DE

SST89E516RD2-40-C-NJE-T

Part No SST89E516RD2-40-C-NJE-T
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 40MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series FlashFlex®
Package Reel - TR
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name SST89E516RD2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935134-SST89E516RD2-40-C-NJE-T
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-C-NJE-T CAD Model

Description

Microchip Technology SST89E516RD2-40-C-NJE-T Microcontroller

The SST89E516RD2-40-C-NJE-T is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer an optimal solution for embedded systems requiring a balance between power and functionality. This microcontroller is part of the FlashFlex family, which is known for its flexibility and reliability in various applications.

Featuring a 40 MHz 8051-compatible CPU, the SST89E516RD2 provides a robust platform for applications that demand high-speed processing and real-time responsiveness. The device comes with 72 KB of on-chip Flash memory, which is partitioned into a 64 KB main block and an 8 KB auxiliary block. The Flash memory can be accessed through a versatile ISP (In-System Programming) feature, allowing for easy firmware updates and code modifications without the need for additional programming hardware.

Moreover, the SST89E516RD2-40-C-NJE-T is equipped with 1 KB of on-chip RAM, which offers sufficient space for stack operations and data buffering. Its I/O options are extensive, with 32 programmable I/O pins that give designers the flexibility to connect a wide range of peripherals and devices. The microcontroller also includes three 16-bit timer/counters and a full-duplex serial UART, which is essential for serial communication protocols.

One of the key advantages of this microcontroller is its power-saving features. It supports multiple power-down modes, including Idle Mode and Power-Down Mode, which help to reduce power consumption and extend the life of battery-operated devices.

The SST89E516RD2-40-C-NJE-T is packaged in a 40-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into circuit boards with standard through-hole mounting techniques. Its operating temperature range of 0°C to +70°C ensures reliability across a variety of environmental conditions.

Overall, the SST89E516RD2-40-C-NJE-T from Microchip Technology is an excellent choice for designers looking for a microcontroller that combines high-speed operation, extensive memory, versatile I/O options, and efficient power management in embedded systems for industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7600 $63.0400
9+ $12.9314 $116.3826
14+ $12.5271 $175.3794
20+ $12.1240 $242.4800
25+ $11.7198 $292.9950
33+ $10.5070 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess