EN
  • EN
  • DE
  • IT

TPCS8212

Part No TPCS8212
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Description Silicon N Channel MOS Type (U-MOSIII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219950-TPCS8212
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCS8212 CAD Model

Description

The TPCS8212 is an N-channel Power MOSFET from Toshiba, designed for high-efficiency DC-DC conversion and power management applications. It leverages Toshiba's advanced trench MOSFET process to achieve low on-resistance and gate charge, contributing to improved power efficiency and reduced switching losses.

Applications

  • DC-DC Converters: Used in voltage regulation circuits for various electronic devices.
  • Load Switches: Control power distribution in systems, enabling efficient power management.
  • Power Management in Portable Devices: Optimizes battery life in smartphones, tablets, and laptops.
  • Motor Control: Efficiently drives small DC motors in various applications.
  • Synchronous Rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.

Features

  • Low On-Resistance: Reduces conduction losses, improving overall efficiency.
  • Low Gate Charge: Minimizes switching losses, enabling higher frequency operation.
  • High Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Enables compact designs and efficient heat dissipation.
  • Pb-Free Terminal Plating: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Improved Thermal Performance: Enables operation in demanding environments with high ambient temperatures.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Enhanced Reliability: Provides stable and dependable performance over a wide range of operating conditions.
  • Simplified Circuit Design: Reduces the number of components required, simplifying the design process.

Additional Details

The TPCS8212 typically features a drain-source voltage (V<sub>DSS) rating suitable for common power supply voltages. Its gate-source voltage (V<sub>GS) rating ensures reliable operation within specified limits. The device's maximum drain current (I<sub>D) indicates its ability to handle high current loads. The on-resistance (R<sub>DS(on)) is a critical parameter that defines the conduction losses. Furthermore, the total gate charge (Q<sub>g) affects the switching speed and losses. Specific values for these parameters should be obtained from the official Toshiba datasheet for precise design calculations. This MOSFET is commonly available in surface-mount packages like SOP-8, facilitating automated assembly processes. The datasheet should also be consulted for recommended soldering profiles and thermal management guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess