EN
  • EN
  • DE

SZMM3Z27VST1G

Part No SZMM3Z27VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 26.86V 300MW SOD323 / Zener Diode 26.86 V 300 mW ±2% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 26.86 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 18.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z27VST1G-ND,488-SZMM3Z27VST1GCT,488-SZMM3Z27VST1GTR,488-SZMM3Z27VST1GDKR,ONSONSSZMM3Z27VST1G,2156-SZMM3Z27VST1G-OS
Standard Package 3,000
Win Source Part Number 1325482-SZMM3Z27VST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z27VST1G CAD Model

Description

ON Semiconductor SZMM3Z27VST1G Zener Diode

The ON Semiconductor SZMM3Z27VST1G is a high-quality Zener diode designed for a wide range of applications. This small surface-mount component is part of the comprehensive portfolio of Zener diodes offered by ON Semiconductor, a leading provider of semiconductor-based solutions. The SZMM3Z27VST1G is engineered to provide voltage regulation with high precision, making it an essential component for electronic circuits requiring a stable and reliable reference voltage.

Key Features

  • Voltage Range: This Zener diode has a nominal Zener voltage of 27V, which is ideal for applications that need a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 200mW, the SZMM3Z27VST1G is capable of handling moderate levels of power, ensuring stability in various operating conditions.
  • Package: It comes in a compact SOD-323 package, which is suitable for high-density circuit board designs and helps in saving valuable board space.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for the design of electronic circuits.
  • Temperature Stability: The SZMM3Z27VST1G has excellent stability over a broad temperature range, ensuring consistent performance across different operating conditions.

Applications

The versatility of the SZMM3Z27VST1G Zener diode makes it suitable for various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Wave shaping
  • Stabilization of sensitive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMM3Z27VST1G is no exception. This component is manufactured with high standards to ensure that it meets the reliability requirements of commercial, industrial, and automotive industries. The Zener diode is also RoHS compliant, indicating that it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Whether you are designing power management systems, consumer electronics, or automotive applications, the ON Semiconductor SZMM3Z27VST1G Zener diode offers the performance and reliability needed to maintain voltage stability in your electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess