EN
  • EN
  • DE

LM4859SPX/NOPB

Part No LM4859SPX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM W/3D AB 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-WQFN (5x5)
Dimension 28-UFQFN Exposed Pad
Win Source Part Number 1054613-LM4859SPX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4859SPX/NOPB CAD Model

Description

Product Overview: LM4859SPX/NOPB

The LM4859SPX/NOPB is a highly integrated audio amplifier solution from Texas Instruments, designed to provide a superior audio experience for a wide range of applications. This advanced audio IC combines a 1.1W mono bridge-tied load (BTL) amplifier and a 300mW stereo headphone amplifier into one compact package, making it an ideal choice for mobile phones, PDAs, laptops, and other portable devices where space is at a premium.

Key Features

  • Output Power: The device is capable of delivering 1.1W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, and 300mW per channel into 16Ω stereo headphones.
  • Boomer Audio Power Amplifier: As part of TI's Boomer® product line, the LM4859 is designed specifically for high-quality audio applications requiring low voltage and minimal battery drain.
  • Advanced Switching: The LM4859 can automatically switch between mono and stereo modes, as well as between headphone and speaker drive, making it extremely versatile for different audio output scenarios.
  • Micro-Power Shutdown Mode: Featuring a micro-power shutdown mode with an exceptionally low shutdown current of 0.1µA, this amplifier is optimized for power-sensitive applications.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal shutdown and short-circuit protection features, ensuring reliable operation under various conditions.

Applications

The LM4859SPX/NOPB is suitable for a variety of audio applications, including:

  • Portable electronic devices
  • Mobile phones and smartphones
  • Personal Digital Assistants (PDAs)
  • Notebook and desktop computers
  • Portable media players

Quality and Reliability

Encased in a 24-bump micro SMD package, the LM4859SPX/NOPB is designed for easy integration into system designs. This product is RoHS compliant and is manufactured to Texas Instruments' high standards for quality and reliability, ensuring performance in even the most demanding applications.

With its powerful output, low-voltage operation, and compact form factor, the LM4859SPX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the audio capabilities of their next-generation portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess