EN
  • EN
  • DE

SST89C54-33-C-NJ

Part No SST89C54-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193662-SST89C54-33-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C54-33-C-NJ CAD Model

Description

The SST89C54-33-C-NJ is a high-performance, 8-bit microcontroller manufactured by Microchip Technology. This device is part of their esteemed SST89C series and is designed to provide a versatile and cost-effective solution for embedded control applications. It operates at a frequency of 33 MHz, offering a balanced compromise between speed and power consumption.

Key Features

  • Core Processor: The microcontroller is built around an enhanced 8051 core, providing it with a solid foundation for robust and reliable operation.
  • Memory: It comes with 12KB of on-chip Flash memory, which is both reprogrammable and non-volatile, ensuring your program code is retained even after power cycles.
  • Operating Voltage: The device operates at a standard voltage range, making it compatible with a wide array of peripherals and power sources.
  • Temperature Range: With an industrial temperature range, the SST89C54-33-C-NJ can withstand harsh operating conditions, making it suitable for demanding applications.
  • Packaging: The microcontroller is available in a PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint and ease of mounting on printed circuit boards.
  • I/O Ports: It features multiple general-purpose input/output ports, providing flexibility in interfacing with external devices and sensors.
  • Timers: Equipped with multiple timers, the SST89C54-33-C-NJ can handle a variety of timing and counting tasks essential for real-time applications.
  • Interrupts: The presence of several interrupt sources allows for responsive and interrupt-driven programming, which is critical for event-based tasks.

Applications

The versatility of the SST89C54-33-C-NJ makes it an ideal choice for a wide range of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the requirements of both simple and complex embedded system designs.

Conclusion

Microchip Technology's SST89C54-33-C-NJ microcontroller is a powerful and reliable component that offers a blend of performance, memory capacity, and robustness. Its compatibility with the 8051 microcontroller series also ensures that developers have access to a wealth of existing resources and code bases, facilitating rapid development and deployment of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5216 $59.8672
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess