EN
  • EN
  • DE

90121-0764

Part No 90121-0764
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CGRID SR RA PN 675290MM AUE 4CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908651-90121-0764
Ultra Librarian 3D Model Ultra Librarian 90121-0764 CAD Model

Description

The 90121-0764 is a connector component manufactured by Molex, LLC. Part of their broad selection of interconnect solutions, this specific connector is crafted to offer dependable and effective electrical connections across various applications. Molex is a reputable global leader in electronic components and connectivity, celebrated for their superior products and cutting-edge designs.

Applications

  • Automotive Electronics: Commonly integrated into wiring harnesses and control systems in vehicles.
  • Industrial Automation: Applied in machinery, control panels, and robotics, securing robust connections.
  • Consumer Electronics: Found in devices such as home appliances, entertainment systems, and various peripherals.
  • Telecommunications Equipment: Employed in networking hardware and various communication devices.
  • Medical Devices: Used in medical equipment that requires extremely reliable connectivity.

Features

  • Robust Construction: Fabricated with premium-grade materials to endure demanding environments and guarantee long-term dependability.
  • Compact Architecture: Offers space-efficient solutions for applications that are spatially constrained.
  • Secure Connection: Delivers a consistent and reliable electrical connection, reducing the likelihood of signal loss or disconnection.
  • User-Friendly Installation: Engineered for swift and straightforward installation, shortening assembly times and expenses.
  • Adaptable Compatibility: Compatible with a diverse spectrum of wire dimensions and connector types.

Benefits

  • Enhanced System Performance: Guarantees consistent signal transmission, boosting the overall efficiency of the linked system.
  • Reduced Operational Downtime: Lowers the chances of connection breakdowns, cutting down on operational interruptions and upkeep expenditures.
  • Improved Safety Measures: Offers a secure connection, mitigating the dangers of electrical mishaps.
  • Economical Solution: Provides an optimal mix of performance, reliability, and affordability.
  • Extended Longevity: Intended to withstand severe conditions, offering years of dependable operation.

Additional Details

Molex connectors are generally produced to conform to stringent industry benchmarks for combustibility, insulation resilience, and structural strength, although precise electrical and mechanical parameters depend on the specific series and its use. The 90121-0764 series is generally built using top-tier plastics and metallic composites, which assures exceptional performance and a prolonged service life. A comprehensive set of technical specifications can be located in the official Molex datasheet for part number 90121-0764.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1002 $55.0100
115+ $0.9027 $103.8105
175+ $0.8745 $153.0375
240+ $0.8463 $203.1120
310+ $0.8181 $253.6110
410+ $0.7335 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,575 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess