EN
  • EN
  • DE

ATA6836-PXQW 19

Part No ATA6836-PXQW 19
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER SER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bulbs, DC Motors, Resistors
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 1 Ohm LS, 1 Ohm HS
Current - Peak Output 650mA
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 5.5 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 24-VQFN (5x5)
Win Source Part Number 1020002-ATA6836-PXQW 19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6836-PXQW 19 CAD Model

Description

The ATA6836-PXQW 19 is a cutting-edge Hex Half-Bridge Driver designed by the renowned Microchip Technology. This high-performance product is engineered to deliver precise control and efficient power management in a wide array of automotive and industrial applications. Its robust design and advanced features make it an ideal choice for driving DC motors, stepper motors, and other inductive loads with exceptional accuracy and reliability.

The ATA6836-PXQW 19 incorporates six high-voltage half-bridge drivers, each capable of delivering up to 0.9A of current. It operates over a broad voltage range from 5.5V to 50V, ensuring versatility across different power systems. With its integrated protection features, including overtemperature shutdown, overcurrent detection, and full-bridge short-circuit protection, the device offers an extra layer of security for your critical applications.

A standout feature of this product is its compatibility with modern microcontrollers, facilitated by a standard SPI interface for control and diagnostics. This ensures seamless integration into existing designs, enabling designers to leverage the ATA6836-PXQW 19's capabilities without the need for extensive system rework. The device also supports daisy-chaining, allowing multiple drivers to be controlled with minimal wiring, which is essential for complex systems requiring numerous outputs.

Manufactured with state-of-the-art technology, the ATA6836-PXQW 19 comes in a compact QFN package, which not only saves space but also enhances thermal performance. This allows the device to operate reliably in environments with elevated temperatures, a common challenge in automotive and industrial settings.

In summary, the ATA6836-PXQW 19 from Microchip Technology stands out as a versatile and reliable solution for driving a wide range of loads. Its advanced features, coupled with Microchip's commitment to quality, make it an excellent choice for designers seeking to optimize their power management systems with a high-performance, integrated driver solution.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5893 $59.6609
31+ $3.7657 $116.7367
48+ $3.6480 $175.1040
66+ $3.5303 $232.9998
85+ $3.4126 $290.0710
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess