Microchip Technology's SST25VF010-020-4C-SA Flash Memory
The SST25VF010-020-4C-SA is a high-performance, 1 Megabit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This device is part of the SST25 series, which is known for its robustness and endurance, making it an ideal choice for industrial, automotive, and consumer electronics.
With a flexible 4-wire SPI serial interface, the SST25VF010-020-4C-SA offers fast read and write capabilities, enabling efficient data handling. The device operates at a voltage range of 2.7V to 3.6V, which allows for low-power consumption, thereby extending the battery life of portable devices. The flash memory operates at a frequency of up to 20 MHz, ensuring quick access to data and smooth performance.
This memory chip comes in an 8-lead SOIC package, which is a compact form factor that is suitable for space-constrained applications. Its small size does not compromise its functionality, as the SST25VF010-020-4C-SA boasts a sector-erase function, allowing for flexibility in data management. Additionally, it features a uniform 4 KByte sector architecture that simplifies the integration into various system designs.
The SST25VF010-020-4C-SA is designed with reliability in mind, featuring a 100-year data retention capability and support for at least 10,000 erase/write cycles. This durability ensures that your data remains safe and accessible over an extended period, making it a trustworthy choice for critical data storage.
For developers and engineers, the SST25VF010-020-4C-SA provides an easy-to-use device that can be quickly incorporated into designs due to its industry-standard interface and widespread support in the ecosystem. Furthermore, Microchip Technology offers comprehensive technical support and documentation, making the integration process as seamless as possible.
In summary, the SST25VF010-020-4C-SA from Microchip Technology is a versatile and durable flash memory chip that offers a balance of performance, power efficiency, and compactness, making it well-suited for a variety of demanding applications.