EN
  • EN
  • DE

SST12LP10-QVC-MM005

Part No SST12LP10-QVC-MM005
Manufacturer Microchip Technology
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 193194-SST12LP10-QVC-MM005
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LP10-QVC-MM005 CAD Model

Description

The SST12LP10-QVC-MM005 is a high-performance, low-power RF amplifier designed and manufactured by Microchip Technology. It is part of their extensive portfolio of radio frequency integrated circuits (RFICs) that cater to the increasing demands of wireless communication applications.

Key Features

  • Frequency Range: The device operates in the 2.4 - 2.5 GHz frequency range, making it suitable for applications such as WiFi, Bluetooth, and other ISM band systems.
  • High Power and Efficiency: It delivers high output power with high power-added efficiency (PAE), which is critical for extending battery life in portable applications.
  • Integrated Power Detector: The SST12LP10-QVC-MM005 includes an integrated linear power detector which provides accurate power feedback for power control applications.
  • Low Operating Voltage: The amplifier operates at a low voltage, minimizing power consumption and making it ideal for battery-operated devices.
  • Robustness: It is designed to be highly robust against tough environmental conditions, ensuring reliable performance across various applications.

Applications

The SST12LP10-QVC-MM005 is versatile and can be used in a range of applications, including:

  • Wireless LAN (802.11b/g/n)
  • Wireless Personal Area Networks (Bluetooth, Zigbee)
  • Home Automation and IoT Devices
  • Portable Battery-Powered Equipment

Design and Integration

Microchip's SST12LP10-QVC-MM005 is available in a compact QFN package, which is ideal for space-constrained designs. The device is also designed to match 50-ohm input and output impedances, which simplifies integration into RF systems. Furthermore, the amplifier is supported by Microchip's comprehensive design resources, including application notes and design tools, to assist developers in integrating the device into their products seamlessly.

Quality and Support

As with all Microchip products, the SST12LP10-QVC-MM005 is manufactured to the highest quality standards. Customers can rely on Microchip's global support network and resources to support their development from design to production.

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess