EN
  • EN
  • DE

SST12LP07E-QX8E

Part No SST12LP07E-QX8E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC GAAS AMP WLAN 2.4GHZ 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 2.4GHz
Gain 30dB
RF Type 802.11b/g/n
Supply Voltage - Operating 3 V to 4.2 V
Operating Supply Current 20 to 25mA
Test Frequency 2.4GHz
Case / Package 8-XSON (2x2)
Win Source Part Number 101174-SST12LP07E-QX8E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LP07E-QX8E CAD Model

Description

Microchip Technology's SST12LP07E-QX8E

Introducing the SST12LP07E-QX8E, a high-performance, low-power RF amplifier from Microchip Technology. This product is designed to meet the needs of advanced wireless applications, offering a perfect blend of power efficiency and robust performance. It's a versatile component that is well-suited for a range of applications, including wireless LANs, and is compatible with 802.11ac systems for high data rate communication.

The SST12LP07E-QX8E operates in the 2.4 GHz to 2.5 GHz frequency range, providing a flexible solution for designers working on ISM band applications. Its high linearity makes it an excellent choice for both OFDM and QAM modulation schemes, ensuring reliable signal amplification with minimal distortion. This feature is particularly important for maintaining the integrity of high-speed data transmission in wireless communication systems.

One of the key advantages of the SST12LP07E-QX8E is its power efficiency. The device boasts a high power-added efficiency (PAE), which translates to longer battery life in portable applications and reduced power consumption in fixed devices. This makes it an eco-friendly option that can contribute to greener electronics without compromising on performance.

The amplifier comes in a compact, 3x3 mm, 16-pin QFN package, making it easy to integrate into space-constrained designs. Its small footprint does not detract from its robustness, as it is capable of withstanding the rigorous demands of modern wireless applications. The SST12LP07E-QX8E also features excellent thermal performance, ensuring stability and reliability even under high operating temperatures.

Microchip Technology provides comprehensive technical support for the SST12LP07E-QX8E, including detailed datasheets, application notes, and design guides. This support helps designers to rapidly incorporate the amplifier into their systems with minimal hassle, accelerating time-to-market for their products.

In summary, the SST12LP07E-QX8E from Microchip Technology is an excellent choice for anyone seeking a high-performance, low-power RF amplifier. Its combination of efficiency, linearity, and compact size makes it a versatile component for a wide range of wireless applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess