EN
  • EN
  • DE

TP3420AV308-TR

Part No TP3420AV308-TR
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC INTERFACE ISDN DEVICE 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 048086-TP3420AV308-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3420AV308-TR CAD Model

Description

The TP3420AV308-TR is an advanced integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This particular model is known for its high performance and reliability, making it a preferred choice among engineers and designers in the industry.

Key Features and Benefits

  • High Integration: The TP3420AV308-TR combines multiple functionalities into a single chip, which helps in reducing the overall component count in electronic circuits. This integration leads to a more compact design and can contribute to cost savings in mass production.
  • Energy Efficiency: Designed with power conservation in mind, it operates with minimal power loss, making it suitable for battery-powered devices and applications that require energy efficiency.
  • Robust Performance: Texas Instruments' commitment to quality ensures that this product delivers stable and reliable performance under a variety of conditions and workloads.
  • Advanced Technology: The TP3420AV308-TR is built using cutting-edge semiconductor technology, which provides enhanced features such as faster processing speeds and improved thermal characteristics.

Applications

The versatile nature of the TP3420AV308-TR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power management solutions
  • Consumer electronics
  • Portable devices
  • Automotive systems
  • Industrial equipment

Product Specifications

The TP3420AV308-TR is offered in a robust package that ensures durability and longevity. It meets the high standards set by Texas Instruments for electronic components, including compliance with industry safety and environmental regulations.

Quality and Support

Customers can expect comprehensive support and resources from Texas Instruments, including detailed datasheets, technical documentation, and customer service. The company's global presence ensures that support is available whenever it's needed, making the TP3420AV308-TR a reliable choice for your electronic design needs.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess