EN
  • EN
  • DE

74LV374D,118

Part No 74LV374D,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LV
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77MHz
Max Propagation Delay @ V, Max CL 19ns @ 5V, 50pF
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 1 V ~ 5.5 V
Current - Quiescent 160μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765605-74LV374D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV374D,118 CAD Model

Description

Product Overview: 74LV374D,118

The 74LV374D,118 is a high-performance, low-voltage Octal D-type flip-flop with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed for use in applications requiring a high-speed, low-power edge-triggered storage register. With its advanced silicon-gate CMOS technology, the 74LV374D,118 combines the high-speed performance of LSTTL with the low power consumption of CMOS technology, making it an ideal choice for a wide range of applications in the computing, telecommunications, and consumer electronics sectors.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: 2.0V to 5.5V, allowing for compatibility with various logic levels and providing flexibility in low-voltage applications.
  • High-Speed Performance: Capable of operating at frequencies up to 100 MHz (typical at 5V), suitable for high-speed data processing.
  • Low Power Dissipation: Exhibits a low power consumption characteristic of CMOS devices, contributing to energy-efficient designs.
  • Output Capability: Bus driver capability with 3-state outputs, enabling direct driving of bus lines or buffer memory address registers.
  • Package: Comes in a slim SO20 package, designed for optimized board space usage.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The 74LV374D,118 is versatile and can be implemented in numerous applications, such as:

  • Buffer storage
  • Memory address registers
  • System control registers
  • Data management and processing systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LV374D,118 is no exception. This product is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in terms of performance and durability.

With its robust feature set and dependable performance, the 74LV374D,118 from NXP is a smart choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6678 $58.3730
85+ $1.3687 $116.3395
135+ $1.3259 $178.9965
185+ $1.2832 $237.3920
235+ $1.2405 $291.5175
315+ $1.1123 $350.3745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess