EN
  • EN
  • DE

SR086SG-G

Part No SR086SG-G
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG ADJ CONTROLLER SWITCH 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Inductorless
Control Features EN
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 339895-SR086SG-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Lighting, Automation & Process Control
Quantity per package 3,300
Ultra Librarian 3D Model Ultra Librarian SR086SG-G CAD Model

Description

Microchip Technology SR086SG-G

The SR086SG-G is a state-of-the-art semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems across various industries, including automotive, consumer electronics, aerospace, and industrial applications.

Key Features:

  • High Performance: The SR086SG-G is built to deliver robust performance, ensuring reliability and efficiency in demanding environments.
  • Low Power Consumption: With energy efficiency in mind, this device operates at a low power level, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Durability: Microchip Technology's commitment to quality means the SR086SG-G is manufactured to withstand harsh conditions and provide a long operational lifespan.
  • Integration Friendly: The device is designed for easy integration into various circuit designs, supporting a wide range of applications.
  • Support and Documentation: Microchip Technology provides comprehensive support and extensive documentation to aid developers in implementing the SR086SG-G into their projects.

Applications:

The versatility of the SR086SG-G allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability under extreme conditions
  • Consumer electronics where energy efficiency is paramount
  • Industrial control systems demanding long-term stability and precision
  • Aerospace applications where robustness and performance are non-negotiable

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. This resource includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and more.

About Microchip Technology:

Microchip Technology is a globally recognized leader in providing smart, connected, and secure embedded control solutions. Their products are known for their quality, performance, and ease of use, making them a top choice for professionals seeking reliable semiconductor solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5928 $50.3880
210+ $0.4864 $102.1440
320+ $0.4712 $150.7840
440+ $0.4560 $200.6400
570+ $0.4408 $251.2560
760+ $0.3952 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess