EN
  • EN
  • DE

RK3068

Part No RK3068
Manufacturer Rockchip
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rickchip
Win Source Part Number 295559-RK3068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK3068 CAD Model

Description

The Rockchip RK3068 is a high-performance dual-core Cortex-A9 processor designed for use in tablets, set-top boxes, and other consumer electronics devices. It integrates a powerful quad-core Mali-400 MP4 GPU, providing excellent graphics performance for gaming and video playback. This System on a Chip (SoC) offers a balance of processing power and energy efficiency, making it suitable for a wide range of applications.

Applications

  • Tablets: Used in numerous Android tablets for smooth performance.
  • Set-top Boxes: Powers media streaming devices and smart TV boxes.
  • Mini PCs: Integrated into compact desktop computers.
  • Digital Signage: Drives displays in advertising and information kiosks.
  • Gaming Consoles: Found in some portable and low-cost gaming devices.

Features

  • Dual-Core Cortex-A9 CPU: Offers efficient processing for multitasking and applications.
  • Quad-Core Mali-400 MP4 GPU: Provides excellent graphics rendering for games and video.
  • HDMI Output: Enables connection to external displays and TVs.
  • USB Ports: Supports connectivity for peripherals and storage devices.
  • Memory Support: Compatible with DDR3 and other memory types for efficient data access.
  • Video Decoding: Supports various video formats including H.264, VP8, and MPEG4.
  • Audio Decoding: Handles audio playback in formats like MP3, AAC, and FLAC.

Benefits

  • Smooth Performance: Provides responsive user experience for applications and games.
  • High-Quality Graphics: Delivers excellent visual fidelity for multimedia content.
  • Versatile Connectivity: Allows easy connection to peripherals and external displays.
  • Energy Efficient: Balances performance and power consumption for extended battery life.
  • Cost-Effective: Offers a good performance-to-price ratio for various applications.

Additional Details

The RK3068 typically operates at clock speeds up to 1.6 GHz, providing ample processing power for most applications. Its Mali-400 MP4 GPU supports OpenGL ES 2.0, ensuring compatibility with a wide range of graphics-intensive applications and games. The SoC also includes integrated video and audio decoding capabilities, allowing it to handle multimedia content efficiently. The RK3068 also features multiple USB ports, HDMI output, and support for various memory types, making it a versatile solution for various consumer electronics devices.

You May Also Be Interested in

AMCC
Need more? Email Us
Atheros
Lowest to $4.4213
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess