EN
  • EN
  • DE

LFTC-4000+

Part No LFTC-4000+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033056-LFTC-4000+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFTC-4000+ CAD Model

Description

The LFTC-4000+ is a low pass filter designed and manufactured by Mini-Circuits. It is engineered to attenuate high-frequency signals while allowing low-frequency signals to pass through with minimal attenuation. This filter is commonly used in various communication systems, test and measurement equipment, and signal processing applications to reduce unwanted noise and interference.

Applications:

  • Communication Systems (e.g., wireless, satellite)
  • Test and Measurement Equipment
  • Signal Processing
  • Radar Systems
  • Electronic Warfare

Features:

  • Passband Frequency: DC to specified cutoff frequency
  • Stopband Attenuation: High attenuation of signals above the cutoff frequency
  • Low Insertion Loss: Minimal signal loss in the passband
  • High Rejection: Effective suppression of unwanted high-frequency signals
  • Compact Size: Small form factor for easy integration into various systems
  • Operating Temperature: Wide operating temperature range for reliable performance in different environments
  • Connector Type: SMA or other specified connector

Benefits:

  • Noise Reduction: Effectively reduces noise and interference, improving signal quality.
  • Signal Clarity: Enhances the clarity of desired low-frequency signals by attenuating high-frequency components.
  • Improved System Performance: Optimizes system performance by eliminating unwanted signals.
  • Versatile Application: Suitable for a wide range of applications, including communication systems, test equipment, and signal processing.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The LFTC-4000+ features a sharp cutoff frequency, ensuring that signals above the cutoff are effectively attenuated. The filter's low insertion loss in the passband minimizes signal degradation, while its high rejection in the stopband ensures that unwanted high-frequency signals are suppressed. The compact size of the filter makes it easy to integrate into various systems and applications.

This low pass filter is an excellent choice for applications requiring effective attenuation of high-frequency signals and enhancement of low-frequency signal clarity. Its robust features and benefits make it suitable for demanding communication and signal processing applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess