EN
  • EN
  • DE

LTC2996HDD#PBF

Part No LTC2996HDD#PBF
Manufacturer Linear Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 20/70DEG OPN DR 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature -20°C, 70°C
Accuracy ±3°C
Output Type Open Drain
Output Active High, Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis No
Features Utilizes External Sensor
Supply Voltage (V) 2.25V ~ 5.5V
Current - Supply 200μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LTC2996
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806633-LTC2996HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2996HDD#PBF CAD Model

Description

LTC2996HDD#PBF - High Performance Temperature Sensor

The LTC2996HDD#PBF from Linear Technology is a highly accurate temperature sensor designed for precise temperature monitoring in a variety of applications. This high-performance component measures temperature using an internal sensor and provides a voltage output that is proportional to the absolute temperature (VPTAT). Additionally, the LTC2996HDD#PBF can measure the temperature of an external diode, offering versatility in its usage.

One of the key features of this product is its wide temperature measurement range. It is capable of measuring temperatures from -40°C to 125°C, ensuring reliable performance in environments with varying thermal conditions. This makes it suitable for use in industrial, automotive, and computing systems where temperature monitoring is critical for system stability and performance.

The LTC2996HDD#PBF operates with a supply voltage range from 2.7V to 5.5V, which allows it to be used in both low-voltage and standard systems. It also features a selectable resolution of 8-bits, 10-bits, 12-bits, or 14-bits, providing flexibility in the trade-off between resolution and conversion time.

This temperature sensor includes a built-in series resistance cancellation feature, which compensates for the resistance of long wires connecting the sensor to the external diode, ensuring accurate temperature readings even over extended distances. This is particularly useful for remote sensing applications where the sensor cannot be placed in close proximity to the measurement point.

The LTC2996HDD#PBF is packaged in a compact 10-lead DFN with a 3mm x 3mm footprint, making it ideal for space-constrained applications. The part number indicates that it is available in a lead-free finish, adhering to environmental regulations and making it suitable for use in eco-conscious products.

In summary, the LTC2996HDD#PBF is a versatile, high-accuracy temperature sensor that provides reliable temperature measurements across a broad range of applications. Its features, such as the wide temperature range, adjustable resolution, and series resistance cancellation, make it an excellent choice for designers looking for a robust temperature monitoring solution.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5708 $51.4160
48+ $2.1094 $101.2512
74+ $2.0435 $151.2190
102+ $1.9775 $201.7050
131+ $1.9116 $250.4196
176+ $1.7139 $301.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess