EN
  • EN
  • DE

SMDA05-6/TR7

Part No SMDA05-6/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 550pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Other Names SMDA05-6/TR7,150-SMDA05-6/TR7CT,150-SMDA05-6/TR7TR,150-SMDA05-6/TR7DKR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299144-SMDA05-6/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05-6/TR7 CAD Model

Description

Microchip Technology's SMDA05-6/TR7 TVS Diode Array

The SMDA05-6/TR7 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to provide reliable protection for sensitive electronic equipment against voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered to safeguard multi-line applications with its six-line configuration, making it an ideal choice for complex electronic systems that require comprehensive protection.

Key Features

  • ESD Protection: The SMDA05-6/TR7 offers exceptional ESD protection, meeting IEC 61000-4-2 (ESD) standards, ensuring that the connected electronic components are shielded from the harmful effects of sudden electrostatic discharges.
  • Low Clamping Voltage: This TVS diode array features a low clamping voltage, which is crucial for the protection of sensitive circuitry. It clamps the overvoltage to a safe level that the protected components can withstand without being damaged.
  • Multi-Line Protection: Designed to protect up to six lines, this device is versatile and can be used in various applications where multiple signal or data lines require simultaneous protection.
  • High Surge Capability: The SMDA05-6/TR7 is capable of handling high surge currents, offering reliable protection against transient voltage spikes that may occur due to lightning strikes or power surges.
  • Low Leakage Current: It features a low leakage current, which helps to minimize power loss and ensures that the TVS diode array does not significantly affect the performance of the overall circuit.
  • Surface-Mount Package: The device comes in a surface-mount package, which allows for efficient PCB space utilization and is suitable for high-volume assembly processes.

Applications

The versatility of the SMDA05-6/TR7 makes it suitable for a wide range of applications, including:

  • Telecommunication systems
  • Network interfaces
  • Computer peripherals
  • Microprocessor/microcontroller-based devices
  • Industrial controls
  • Consumer electronics

With its ability to provide comprehensive protection for sensitive circuits, the SMDA05-6/TR7 TVS diode array from Microchip Technology is a reliable choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess