Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Function Sonar Ranging Receiver
Frequency 20kHz ~ 90kHz
RF Type Sonar Control
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number TL852
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 368441-TL852CN
Ultra Librarian 3D Model Ultra Librarian TL852CN CAD Model

Description

The TL852CN is a high-performance, dual-channel optoisolator designed and manufactured by the renowned semiconductor company, Texas Instruments. This optoisolator, also known as an optocoupler, is a critical component in various electronic applications where signal transfer between different voltage levels and isolation is necessary to protect sensitive components and user interfaces from high voltages.

The TL852CN is characterized by its ability to provide excellent isolation of 5000 Vrms, ensuring that the input and output sides are electrically separated with a high degree of safety. This makes it an ideal choice for applications such as industrial controls, power supply circuits, and communication systems where electrical isolation is critical to prevent noise and voltage spikes from affecting the signal integrity or damaging the circuitry.

Featuring two independent isolation channels, the TL852CN allows for simultaneous signal processing, which is beneficial in systems that require dual operations or channel redundancy. The device operates over a wide supply voltage range and provides a guaranteed performance over temperatures ranging from -40°C to +100°C, making it suitable for harsh environments.

The TL852CN comes in a standard 8-pin DIP (Dual In-line Package) which is easy to handle and compatible with various PCB (Printed Circuit Board) layouts. Its lead (Pb)-free construction and RoHS compliance make it an environmentally friendly choice for modern electronic designs.

Overall, the Texas Instruments TL852CN optoisolator is a reliable and robust component that offers the necessary features for safe and accurate signal isolation. Its dual-channel configuration, high isolation voltage, and operational resilience make it a versatile solution for a wide range of electronic applications.

For detailed specifications, application notes, and more information about the TL852CN, please visit the official Texas Instruments website or consult their product datasheets.

You May Also Be Interested in

Seeed Technology Co., Ltd
RF IC GATEWAY 863-870MHZ MODULE
Need more? Email Us
ECAD model for 114992549
Texas Instruments
IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Lowest to $56.4068
ECAD model for AWR1843ABGABLQ1
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
Analog Devices Inc.
IC MULTIPLIER X2 ACTIVE 16QFN
Lowest to $77.4773
ECAD model for HMC368LP4TR
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $150.4478
ECAD model for SA614AD/01,112
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR
Analog Devices Inc.
IC DIVIDER/FREQ SWEEPER 32-QFN
Lowest to $61.4927
ECAD model for HMC983LP5ETR
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $131.8182
ECAD model for HMC532LP4E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0304 $60.1216
9+ $12.3326 $110.9934
13+ $11.9472 $155.3136
18+ $11.5618 $208.1124
23+ $11.1764 $257.0572
30+ $10.0203 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention