EN
  • EN
  • DE

MC33772CTP1AE

Part No MC33772CTP1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC 6-CH LI-ION BATT CTRL 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201927-MC33772CTP1AE
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface I²C, SPI
Ultra Librarian 3D Model Ultra Librarian MC33772CTP1AE CAD Model

Description

The NXP MC33772CTP1AE is a high-performance battery cell controller designed to meet the demanding requirements of modern battery management systems. This advanced integrated circuit is part of NXP's portfolio of energy-efficient solutions aimed at optimizing the performance and safety of lithium-ion battery packs used in electric vehicles, energy storage systems, and other high-power applications.

Key Features

  • Cell Monitoring: Capable of monitoring up to 6 cells in series, the MC33772CTP1AE provides accurate voltage and temperature measurements, ensuring all cells within a battery pack are functioning optimally.
  • High Precision: With its high-precision analog-to-digital converters, the device ensures reliable measurements, critical for maintaining the longevity and efficiency of the battery pack.
  • Daisy Chain Capability: The device supports daisy-chaining, allowing multiple units to be connected in series, enabling the monitoring of larger battery stacks without compromising communication integrity.
  • Robust Communication: It incorporates an SPI interface for robust communication with a microcontroller, as well as an isolated high-speed interface for data exchange with other devices in the system.
  • Functional Safety: Designed with functional safety in mind, the MC33772CTP1AE includes several diagnostic features to detect faults and prevent failures, contributing to the overall safety of the battery management system.

Applications

The versatility of the MC33772CTP1AE makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Uninterruptible power supplies (UPS)
  • Industrial power management solutions

Technical Specifications

The MC33772CTP1AE operates over a wide temperature range and is available in a small-footprint 48-pin QFN package. It requires minimal external components, simplifying the design and reducing the overall system cost.

Conclusion

With its robust feature set and high level of integration, the NXP MC33772CTP1AE is an ideal choice for designers looking to enhance the performance, reliability, and safety of their battery-powered systems. Its precision monitoring capabilities and safety features make it an indispensable component in the development of advanced battery management solutions.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5441 $58.1764
9+ $11.9336 $107.4024
13+ $11.5607 $150.2891
18+ $11.1878 $201.3804
24+ $10.8148 $259.5552
31+ $9.6961 $300.5791
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess