EN
  • EN
  • DE

LTC4365ITS8#TRPBF

Part No LTC4365ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125μA
Supply Voltage (V) 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Part Number Series LTC4365
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806514-LTC4365ITS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365ITS8#TRPBF CAD Model

Description

Product Overview: LTC4365ITS8#TRPBF

The LTC4365ITS8#TRPBF by Linear Technology is a robust overvoltage, undervoltage, and reverse supply protection controller that ensures the safety and longevity of electronic systems. This compact, high-performance device is designed to protect low-voltage applications from the harmful effects of incorrect power supply voltages, which can be caused by surges, brownouts, or incorrect power supply connections.

Key Features

  • Overvoltage Protection: The LTC4365 provides a safeguard against overvoltage conditions, preventing the input voltage from exceeding a predefined threshold. This is crucial for sensitive electronic components that can be damaged by high voltage levels.
  • Undervoltage Lockout: The device ensures that the system does not operate at dangerously low voltages, which can cause erratic behavior or damage to the electronic circuitry.
  • Reverse Supply Protection: It offers protection against reverse supply connections, which can occur during improper installation or maintenance, effectively preventing potential damage to the circuit.
  • Wide Operating Voltage Range: The LTC4365 operates over a wide voltage range, accommodating various applications and ensuring versatility in system design.
  • Compact Package: Housed in a small TSOT-23 package, the LTC4365 is ideal for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The LTC4365ITS8#TRPBF is suitable for a wide range of applications, including:

  • Automotive electronics
  • Portable and handheld devices
  • Industrial control systems
  • Telecommunication equipment
  • Power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4365ITS8#TRPBF is no exception. It is manufactured to high standards, ensuring reliability and performance in even the most demanding environments. The device's robust construction and protective features make it a trusted solution for protecting critical electronic systems from voltage-related issues.

In summary, the LTC4365ITS8#TRPBF from Linear Technology is an essential component for designers looking to enhance the safety and durability of their electronic systems. With its comprehensive protection capabilities and compact size, it stands as a smart choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3662 $53.6620
23+ $4.4031 $101.2713
36+ $4.2655 $153.5580
49+ $4.1279 $202.2671
63+ $3.9903 $251.3889
84+ $3.5775 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess