EN
  • EN
  • DE

SMBJ5929B/TR13

Part No SMBJ5929B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5929
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280874-SMBJ5929B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5929B/TR13 CAD Model

Description

Microchip Technology SMBJ5929B/TR13 Zener Diode

The SMBJ5929B/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance. This precision voltage regulator is designed to offer excellent voltage stabilization for a wide range of electronic applications. Its robust design makes it suitable for use in industrial, commercial, and consumer products that require precise voltage control.

The SMBJ5929B/TR13 comes in a DO-214AA package, also known as an SMB package, which is a surface-mount device. This compact form factor allows for efficient use of PCB space, making it ideal for high-density circuit designs. The device's package is designed to provide optimal thermal performance, ensuring stability and longevity even under varying operating conditions.

With a nominal Zener voltage of 62V and a tolerance of ±5%, this Zener diode provides a precise voltage reference. The device is capable of dissipating up to 3 watts of power, which is impressive for its size, and it operates within a junction temperature range of -65°C to +150°C. This wide operating temperature range ensures that the SMBJ5929B/TR13 can be used in environments with extreme temperature variations without compromising its performance.

The SMBJ5929B/TR13 features a non-repetitive peak reverse power dissipation of 6000 watts at 10/1000µs, which provides excellent protection against voltage transients and surges, making it an ideal choice for safeguarding sensitive electronic components. Additionally, it offers a low dynamic impedance, further enhancing its voltage regulation capabilities.

Microchip Technology's SMBJ5929B/TR13 Zener diode is also RoHS compliant, meaning it meets the European Union's directive on the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

In summary, the SMBJ5929B/TR13 is a reliable and efficient solution for voltage regulation and protection in a variety of electronic applications. Its combination of power handling, precision, and compact size makes it a versatile component for designers looking to enhance the stability and safety of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess