EN
  • EN
  • DE

SMBJ5932C/TR13

Part No SMBJ5932C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5932
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280782-SMBJ5932C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5932C/TR13 CAD Model

Description

Microchip Technology's SMBJ5932C/TR13 Zener Diode

The SMBJ5932C/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation and protection for various electronic circuits. This component is part of Microchip's robust voltage regulation solutions, ensuring stability and reliability for a wide range of applications.

With its precise voltage control and ability to handle high surge power, the SMBJ5932C/TR13 is an ideal choice for voltage clamping applications, voltage regulation in power supplies, and protection from voltage spikes in sensitive electronics. It is commonly used in consumer electronics, automotive systems, and industrial equipment, providing a safeguard against overvoltage conditions that could potentially damage circuit components.

Key Features:

  • Zener Voltage: The device offers a Zener voltage that ensures accurate and consistent voltage regulation, making it suitable for precision applications.
  • Power Dissipation: With its ability to dissipate high power, the SMBJ5932C/TR13 can withstand transient power spikes without compromising performance.
  • Package: The component comes in a surface-mount SMB package, which is compact and suitable for automated assembly processes, saving space on the PCB and reducing production costs.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor devices, this Zener diode is built to meet high-quality standards, ensuring long-term reliability and performance.
  • RoHS Compliant: The SMBJ5932C/TR13 is compliant with RoHS directives, making it an environmentally friendly choice that adheres to current regulations regarding hazardous substances.

Applications:

  • Power Management
  • Overvoltage Protection
  • Voltage Regulation
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment

The SMBJ5932C/TR13 Zener diode is a testament to Microchip Technology's commitment to providing components that enhance the safety, efficiency, and performance of electronic systems. By integrating this diode into your design, you can ensure that your application benefits from top-tier voltage regulation and protection.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess