The SLF7N65C is a high-voltage N-channel MOSFET designed for high-efficiency switching applications. It features a robust design suitable for demanding power electronics. This MOSFET provides excellent performance in terms of on-resistance and gate charge, contributing to reduced power losses and improved system efficiency.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Uninterruptible power supplies (UPS)
- Motor control circuits
Features
- High voltage capability: 650V
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge (Qg)
- Avalanche rated
- RoHS compliant
Benefits
- Improved power efficiency due to low RDS(on) and Qg
- Reduced heat dissipation
- Enhanced system reliability due to robust avalanche capability
- Simplified thermal management
- Suitable for high-frequency switching applications
- Environmentally friendly due to RoHS compliance
Technical Specifications
The SLF7N65C boasts a drain-source voltage (VDS) rating of 650V. Its on-resistance (RDS(on)) is typically very low, minimizing conduction losses. The gate charge (Qg) is optimized for fast switching transitions, and it has a high avalanche energy rating. This MOSFET is typically available in a TO-220 or similar package for efficient heat dissipation. The exact RDS(on) value and other detailed parameters can be found in the manufacturer's datasheet.
This MOSFET is a suitable choice for applications requiring high efficiency and robust performance in power conversion circuits.