EN
  • EN
  • DE

SMBJ5361AE3/TR13

Part No SMBJ5361AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 19.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5361
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280709-SMBJ5361AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5361AE3/TR13 CAD Model

Description

Microchip Technology SMBJ5361AE3/TR13 Product Overview

The SMBJ5361AE3/TR13 from Microchip Technology is a high-quality Zener diode, designed to provide reliable voltage regulation and protection in a variety of electronic applications. This component is part of Microchip's SMBJ series, which is known for its robust performance and compact package design.

Key Features

  • Voltage Regulation: The SMBJ5361AE3/TR13 offers precise voltage regulation, ensuring that your circuits receive a stable voltage supply.
  • Power Dissipation: With a power dissipation capability of 5 watts, this Zener diode can handle significant power levels, making it suitable for a wide range of applications.
  • Package Type: It comes in a DO-214AA (SMB) package, which is known for its small footprint and excellent power handling in a surface-mount configuration.
  • High Surge Capability: This component is designed to withstand high surge events, providing reliable protection against voltage spikes.
  • Wide Operating Temperature Range: The SMBJ5361AE3/TR13 can operate over a temperature range of -55°C to +150°C, ensuring stability across various environmental conditions.

Applications

The versatility of the SMBJ5361AE3/TR13 makes it an ideal choice for a wide array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Automotive systems
  • Overvoltage protection circuits

Quality and Reliability

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their commitment to quality ensures that the SMBJ5361AE3/TR13 Zener diode meets the highest standards of reliability and performance. Whether for design prototyping or mass production, this Zener diode is an excellent choice for engineers and designers seeking dependable voltage regulation and protection.

For detailed specifications and application notes, customers are encouraged to review the official datasheets and product documentation available from Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess