EN
  • EN
  • DE

SMBJ5352CE3/TR13

Part No SMBJ5352CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 5W SMBJ / Zener Diode 15 V 5 W ±2% Surface Mount SMBJ (DO-214AA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1140907-SMBJ5352CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5352CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5352CE3/TR13 Zener Diode

The SMBJ5352CE3/TR13 from Microchip Technology is a high-quality Zener diode, designed to provide precision voltage regulation in a wide range of electronic applications. This robust component is part of Microchip's extensive diode product line, known for their reliability and performance in demanding situations.

Key Features

  • Voltage Range: The SMBJ5352CE3/TR13 offers a Zener voltage range that ensures flexibility for various circuit designs, making it a versatile choice for designers.
  • Power Dissipation: With a power dissipation capability of up to 5 watts, this diode can withstand significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a surface-mount DO-214AA package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • High Surge Capability: It is designed to handle surge events, providing reliable protection against voltage transients and spikes that can damage sensitive electronic components.
  • Temperature Range: The operating junction temperature range of -55°C to +150°C ensures stability and functionality under a broad spectrum of environmental conditions.

Applications

The SMBJ5352CE3/TR13 is well-suited for a variety of applications where voltage regulation and protection are critical. Common uses include:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Power supply management
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5352CE3/TR13 is no exception. It is manufactured to stringent standards, ensuring that each diode meets the requirements for consistent performance and reliability. Whether you are designing a new system or upgrading an existing one, the SMBJ5352CE3/TR13 is a solid choice for your circuit protection and voltage regulation needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess