EN
  • EN
  • DE

SMBJ4761E3/TR13

Part No SMBJ4761E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 175 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4761
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280369-SMBJ4761E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4761E3/TR13 CAD Model

Description

Microchip Technology SMBJ4761E3/TR13 Product Overview

The SMBJ4761E3/TR13 from Microchip Technology is a robust Zener diode, designed to provide precision voltage regulation and protection for various electronic components and systems. This Zener diode is a part of Microchip's extensive range of voltage regulation devices, offering a reliable solution for applications that require a stable and regulated voltage level.

Key Features

  • Voltage Regulation: The SMBJ4761E3/TR13 provides a Zener voltage of 62V, ensuring precise voltage regulation for sensitive electronic circuits.
  • Power Dissipation: With a power dissipation of 3W, this component can handle significant amounts of power, making it suitable for a wide range of applications.
  • Package: It comes in a DO-214AA (SMB) surface-mount package, which allows for efficient PCB space utilization and is suitable for automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to high-quality standards for dependable performance and longevity.
  • Temperature Range: The device operates effectively over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The SMBJ4761E3/TR13 is ideal for a range of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Product Benefits

This Zener diode offers numerous benefits to designers and engineers. Its precision voltage regulation helps to protect sensitive components from voltage spikes and surges, while its high power dissipation capability makes it suitable for handling transient power loads. The SMBJ4761E3/TR13's compact surface-mount package facilitates efficient use of PCB space and is ideal for high-volume manufacturing. The reliability of the device is backed by Microchip's reputation for producing high-quality semiconductor products.

Overall, the SMBJ4761E3/TR13 Zener diode from Microchip Technology is a versatile and reliable component that provides effective voltage regulation and protection solutions for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess