EN
  • EN
  • DE

Z86C9524ASC

Part No Z86C9524ASC
Manufacturer Zilog
Catalog Electronic Wholesale
Description CMOS Z8 DIGITAL SIGNAL PROCESSOR (DSP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zilog
Win Source Part Number 1282790-Z86C9524ASC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C9524ASC CAD Model

Description

The Z86C9524ASC is a microcontroller belonging to the Z8 series from Zilog. This microcontroller is designed for a wide range of embedded control applications, offering a balance of processing power, integrated peripherals, and memory capacity. It is known for its robust architecture and suitability for applications requiring real-time control and efficient resource management.

Applications

  • Industrial Control Systems: Used in automation systems, motor control, and process monitoring.
  • Consumer Electronics: Found in remote controls, appliances, and various consumer gadgets.
  • Embedded Systems: Ideal for applications requiring dedicated control, such as security systems and IoT devices.
  • Automotive Applications: Employed in automotive control modules for functions like engine management and sensor interfacing.
  • Medical Devices: Utilized in medical equipment for precise control and data acquisition.

Features

  • Z8 CPU Core: Based on Zilog's Z8 CPU architecture, known for its efficient instruction set and interrupt handling.
  • On-Chip Memory: Includes integrated ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • I/O Ports: Provides multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Supports serial communication protocols like UART, SPI, and I2C for data exchange.
  • Interrupt Controller: Features a robust interrupt controller for handling external and internal events.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • Versatile Control: Offers a wide range of control capabilities suitable for various applications.
  • Efficient Processing: Provides efficient processing power for real-time control tasks.
  • Easy Integration: Simplifies system integration with its integrated peripherals and interfaces.
  • Reduced System Cost: Lowers overall system cost by integrating essential functions on a single chip.
  • Enhanced Reliability: Provides robust performance in harsh environments.
  • Faster Development: Speeds up development with its well-documented architecture and development tools.

Technical Specifications: The Z86C9524ASC operates on a 5V power supply and is typically available in a DIP or SOIC package. It includes features such as programmable timers, interrupt handling, and serial communication capabilities. Detailed specifications, including clock speed, memory capacity, and I/O port configuration, can be found in the device's datasheet provided by Zilog.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Nordic Semiconductors
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess