EN
  • EN
  • DE

SMBJ4759E3/TR13

Part No SMBJ4759E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4759
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280427-SMBJ4759E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4759E3/TR13 CAD Model

Description

Microchip Technology SMBJ4759E3/TR13 Zener Diode

The SMBJ4759E3/TR13 from Microchip Technology is a high-quality Zener diode, designed to offer excellent voltage regulation and protection capabilities in a compact, surface-mount package. This component is a critical part of any circuit that requires precise voltage control or needs safeguarding from voltage spikes and transients.

Key Features

  • Voltage Range: This Zener diode has a nominal Zener voltage of 62V, making it suitable for a variety of applications that operate within this voltage range.
  • Power Dissipation: With a power dissipation of 1.5W, the SMBJ4759E3/TR13 is capable of handling significant amounts of power, ensuring stable operation even under high load conditions.
  • Package: It is offered in a DO-214AA (SMB) package, which is known for its small footprint and ease of integration into a wide range of electronic assemblies.
  • High Surge Capability: The diode is engineered to withstand high surge events, thereby providing robust protection against voltage transients that can occur due to lightning strikes, switching, or other sudden changes in the electrical environment.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, ensuring reliability and performance even under extreme temperature conditions.

Applications

The SMBJ4759E3/TR13 is ideal for use in:

  • Power supply circuits
  • Voltage regulation modules
  • Over-voltage protection systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4759E3/TR13 is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Users can trust this component to deliver consistent performance and protect their electronic investments.

Whether you are designing a new circuit or looking for a reliable component for voltage regulation and transient protection, the SMBJ4759E3/TR13 Zener diode from Microchip Technology is an excellent choice that combines functionality, durability, and compact design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess