EN
  • EN
  • DE

1008PS-103KLD

Part No 1008PS-103KLD
Manufacturer Coilcraft
Catalog Hard To Find
Description Shielded High SRF Inductors - 1008PS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120953-1008PS-103KLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008PS-103KLD CAD Model

Description

The 1008PS-103KLD is a wirewound chip inductor manufactured by Coilcraft, known for its high performance and reliability in demanding applications. These inductors are commonly used in RF and microwave circuits where precise inductance and high Q-factors are required.

Applications

  • RF Filters: Providing inductance in RF filter circuits to attenuate unwanted frequencies.
  • Impedance Matching Networks: Matching impedance between RF components to maximize power transfer.
  • Oscillators: Contributing to the resonant frequency of oscillator circuits.
  • Wireless Communication Devices: Use in wireless transmitters, receivers, and transceivers for impedance matching and filtering.
  • Broadband Communication: Employed in broadband amplifiers and other communication circuits.

Features

  • High Q-Factor: Minimizes losses and improves signal quality in RF circuits.
  • Tight Inductance Tolerance: Provides accurate and predictable inductance values.
  • Self-Shielding: Reduces electromagnetic interference (EMI) and crosstalk.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Small Footprint: Allows for compact PCB designs.

Benefits

  • Improved RF Performance: High Q-factor and tight tolerance contribute to better signal quality and reduced losses.
  • Reduced EMI: Self-shielding minimizes interference and improves system reliability.
  • Precise Inductance: Tight tolerance ensures accurate and predictable circuit behavior.
  • Space Savings: Small footprint allows for more components on a single PCB.
  • Stable Performance: Reliable operation over a wide range of temperatures and frequencies.

The inductance value of the 1008PS-103KLD is 10μH (based on the '103' in the part number, where '103' represents 10 x 10^3 nH or 10μH). The 'K' denotes a 10% tolerance. It is designed for surface mount technology (SMT) and comes in a 1008 package size (100 mils x 80 mils). The inductor is constructed with a wirewound coil, typically using a ceramic core for high stability. Detailed specifications, including the Q-factor, SRF, DC resistance (DCR), and current rating, are available in the Coilcraft datasheet. Careful consideration of PCB layout and soldering techniques is essential for optimal performance and reliability. These inductors are critical components in high-performance RF circuits where precise and stable inductance is required.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6577 $58.4694
53+ $2.1806 $115.5718
83+ $2.1125 $175.3375
113+ $2.0444 $231.0172
147+ $1.9762 $290.5014
196+ $1.7718 $347.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess