EN
  • EN
  • DE

SMAJ5927E3/TR13

Part No SMAJ5927E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 6.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5927
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280951-SMAJ5927E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5927E3/TR13 CAD Model

Description

Microchip Technology SMAJ5927E3/TR13 Zener Diode

The SMAJ5927E3/TR13 from Microchip Technology is a robust and precise Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This Zener diode is a popular choice for a wide range of electronic applications, from power management to voltage stabilization in consumer electronics, industrial equipment, and communication systems.

Key Features

  • Voltage Regulation: The SMAJ5927E3/TR13 provides a Zener voltage of 12V, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 1.5W, it can withstand moderate power levels, ensuring reliable operation under typical circuit conditions.
  • Package: This component is offered in a DO-214AC (SMA) package, which is known for its compact size and excellent power handling capabilities. The surface-mount design allows for efficient assembly and space-saving on PCBs.
  • High Reliability: Engineered for high reliability, the SMAJ5927E3/TR13 is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Temperature Stability: It operates effectively over a broad temperature range, maintaining its Zener voltage within tight tolerances.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in a tape and reel format, facilitating automated pick-and-place assembly for high-volume production environments.

Applications

The versatility of the SMAJ5927E3/TR13 Zener diode allows it to be integrated into a multitude of electronic circuits. Common applications include:

  • Overvoltage protection circuits
  • Voltage reference in power supplies
  • Surge suppression in sensitive electronics
  • Load regulation in battery-operated devices

With its precise voltage regulation and compact form factor, the SMAJ5927E3/TR13 Zener diode from Microchip Technology is an essential component for designers looking to enhance the stability and reliability of their electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess