EN
  • EN
  • DE

SMBJ4753E3/TR13

Part No SMBJ4753E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4753
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280633-SMBJ4753E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4753E3/TR13 CAD Model

Description

Product Overview: SMBJ4753E3/TR13 from Microchip Technology

The SMBJ4753E3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 36 volts, making it an ideal choice for a wide range of applications in power management, voltage stabilization, and protection circuits.

Key Features

  • Voltage Regulation: The SMBJ4753E3/TR13 provides a precise Zener voltage of 36V, which is essential for maintaining a stable voltage level in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1 watt, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a DO-214AA (SMB) surface mount package, which allows for efficient assembly and space-saving design in PCB layouts.
  • High Reliability: Manufactured by Microchip Technology, the SMBJ4753E3/TR13 is built to high-quality standards, ensuring reliable performance and long service life.
  • Temperature Range: The diode operates within a wide temperature range, making it suitable for various environmental conditions.

Applications

The SMBJ4753E3/TR13 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Overvoltage and transient voltage suppression
  • Reference elements in precision circuits
  • Consumer electronics and telecommunications

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The SMBJ4753E3/TR13 Zener diode is backed by Microchip's robust technical support and service, ensuring that customers have access to the resources they need to integrate the product successfully into their designs. With Microchip's reputation for producing durable and dependable components, users can trust the SMBJ4753E3/TR13 for their critical circuit requirements.

Whether you're designing power management systems, looking to protect sensitive electronics, or need a reliable voltage reference, the SMBJ4753E3/TR13 from Microchip Technology is an excellent choice that combines performance, reliability, and ease of integration.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess