EN
  • EN
  • DE

SMBG5357C/TR13

Part No SMBG5357C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 14.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5357
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280779-SMBG5357C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5357C/TR13 CAD Model

Description

Microchip Technology's SMBG5357C/TR13: A Robust Zener Voltage Regulator

Introducing the SMBG5357C/TR13, a cutting-edge Zener diode voltage regulator from Microchip Technology, designed to offer reliable voltage regulation and protection for a wide range of electronic applications. This component is an essential building block for maintaining the stability of electronic circuits by providing a precise clamping voltage, which is critical for safeguarding sensitive components from voltage spikes and surges.

Key Features

  • Voltage Regulation: The SMBG5357C/TR13 provides a nominal Zener voltage of 91V, making it suitable for high-voltage applications that require a stable reference voltage.
  • High Power Rating: With a power dissipation of 5W, this Zener diode can handle significant power levels, ensuring robust performance under varying electrical conditions.
  • Surface-Mount Package: The device comes in a DO-215AA package, also known as SMBG, which is optimized for surface-mount technology (SMT) and is ideal for compact circuit designs.
  • Thermal Stability: The SMBG5357C/TR13 is designed to operate over a wide temperature range, maintaining its performance characteristics even under thermal stress.
  • Compliance: This Zener diode is compliant with industry standards, ensuring compatibility with a broad range of electronic products and systems.

Applications

The SMBG5357C/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SMBG5357C/TR13 is no exception. This product is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications.

With the SMBG5357C/TR13, designers and engineers can trust in a high-performance Zener diode that delivers consistent voltage regulation and protection. Whether for commercial or industrial use, this component from Microchip Technology is an excellent choice for maintaining the integrity and stability of electronic systems.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess