EN
  • EN
  • DE

SMBG5355A/TR13

Part No SMBG5355A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5355
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280819-SMBG5355A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5355A/TR13 CAD Model

Description

Microchip Technology SMBG5355A/TR13 Zener Diode

The SMBG5355A/TR13 from Microchip Technology is a high-quality Zener diode designed to provide excellent voltage regulation with a minimal footprint on the circuit board. This Zener diode is an essential component for a wide range of electronic applications, including power supply circuits, voltage references, and surge protection systems.

Key Features

  • Voltage Regulation: The SMBG5355A/TR13 offers precise voltage regulation, ensuring that your circuits maintain a stable voltage level even under varying load conditions.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package Type: Packaged in a DO-215AA, also known as SMBG, this component is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor solutions, the SMBG5355A/TR13 is built to meet high-quality standards, ensuring reliability and performance.
  • Wide Voltage Range: The Zener voltage range for this diode is broad, accommodating various design requirements and offering flexibility in circuit design.
  • Tape and Reel Packaging: The TR13 suffix indicates that this diode is provided in tape and reel packaging, facilitating automated pick-and-place manufacturing processes and bulk handling.

Applications

The SMBG5355A/TR13 Zener diode is versatile and can be used in numerous electronic applications. It is particularly useful in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

With its robust design and reliable performance, the SMBG5355A/TR13 from Microchip Technology is an excellent choice for designers looking for a Zener diode that offers both precision and durability. Its integration into your electronic systems will ensure stable operation and protection against voltage transients, contributing to the longevity and efficiency of your applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess