EN
  • EN
  • DE

SMBJ5918C/TR13

Part No SMBJ5918C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5918
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280542-SMBJ5918C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5918C/TR13 CAD Model

Description

Microchip Technology's SMBJ5918C/TR13 Zener Diode

Introducing the SMBJ5918C/TR13, a high-quality Zener diode from the reputable manufacturer Microchip Technology. This precision device is designed to provide voltage regulation and protection in a wide range of electronic applications. Crafted with the utmost attention to detail, the SMBJ5918C/TR13 ensures stability and reliability for your circuits.

Key Features:

  • Voltage Regulation: The SMBJ5918C/TR13 offers excellent voltage regulation capabilities, making it an ideal choice for providing a stable reference voltage in your circuit designs.
  • Power Dissipation: With its ability to dissipate up to 3.0 watts of power, this Zener diode can handle significant levels of energy, ensuring your circuits are protected even under high-power conditions.
  • Package: The device comes in a convenient surface-mount DO-214AA package, which is compatible with automatic pick-and-place equipment, simplifying the assembly process and allowing for efficient manufacturing.
  • Temperature Range: The SMBJ5918C/TR13 operates effectively within a broad temperature range, ensuring consistent performance even in extreme environmental conditions.

Applications:

The versatility of the SMBJ5918C/TR13 Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in consumer electronics
  • Overvoltage protection in industrial systems
  • Reference voltage provision in precision circuits

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMBJ5918C/TR13 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from Microchip products. With its robust construction and reliable performance, this Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

Whether you're developing power management systems, protecting sensitive electronics, or designing for harsh environments, the SMBJ5918C/TR13 from Microchip Technology provides the performance and durability needed to get the job done right.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess