EN
  • EN
  • DE

SMBJ5374B/TR13

Part No SMBJ5374B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 54 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5374
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280349-SMBJ5374B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5374B/TR13 CAD Model

Description

Microchip Technology's SMBJ5374B/TR13 - A Robust Zener Diode

The SMBJ5374B/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with high reliability and performance. This Zener diode is part of Microchip's extensive range of semiconductor products, known for their exceptional quality and durability. The SMBJ5374B/TR13 is a testament to Microchip's commitment to providing components that meet the rigorous demands of industrial, commercial, and consumer applications.

Key Features

  • Voltage Regulation: With its precise voltage regulation capabilities, the SMBJ5374B/TR13 ensures stable operation in circuits, protecting sensitive electronics from voltage spikes and surges.
  • Power Dissipation: This diode is capable of dissipating high amounts of power, with a maximum power dissipation rating that ensures reliability under various operating conditions.
  • Package Type: It comes in a compact SMB package, making it suitable for space-constrained applications while providing robust protection against environmental factors.
  • High Surge Capability: The device is designed to withstand high surge events, making it an ideal choice for protecting circuits against transient voltage spikes.
  • Temperature Range: It operates over a wide temperature range, ensuring stable performance even under extreme temperature conditions.
  • RoHS Compliant: The SMBJ5374B/TR13 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The versatility of the SMBJ5374B/TR13 allows it to be used across a wide range of applications, including:

  • Power supply circuitry
  • Consumer electronics
  • Telecommunications systems
  • Industrial control panels
  • Automotive electronics

With its robust design and reliable performance, the SMBJ5374B/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to incorporate a dependable voltage regulation solution into their electronic designs. Its combination of features makes it a versatile component that can be used in a multitude of applications where Zener diode functionality is essential.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess