EN
  • EN
  • DE

EM4322-000

Part No EM4322-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55/0212-12-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143093-EM4322-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM4322-000 CAD Model

Description

The EM4322-000 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission and offers reliable performance in various communication applications.

Applications:

  • Data centers
  • Telecommunications networks
  • Local Area Networks (LANs)
  • Storage Area Networks (SANs)
  • Fiber-to-the-Home (FTTH) deployments
  • High-speed interconnects in electronic equipment

Features:

  • High bandwidth capacity
  • Low signal attenuation
  • Immunity to electromagnetic interference (EMI)
  • Small diameter and lightweight construction
  • Durable construction for reliable performance
  • Various connector options available
  • Compliance with industry standards

Benefits:

  • High-speed data transmission: Facilitates rapid data transfer for bandwidth-intensive applications.
  • Reliable performance: Low attenuation ensures signal integrity over long distances.
  • Noise immunity: Fiber optic cables are not susceptible to electrical interference, providing clean signal transmission.
  • Easy installation: Small size and lightweight design simplify cable routing and installation.
  • Long lifespan: Durable construction ensures reliable performance over extended periods.

Additional Details:

The EM4322-000 typically consists of a single or multi-mode optical fiber encased in a protective jacket. The jacket is designed to protect the fiber from physical damage and environmental factors. Connector types may vary depending on the specific application and can include LC, SC, ST, or MTP/MPO connectors. The cable's performance characteristics, such as attenuation and bandwidth, are specified in the product datasheet. Fiber optic cables are increasingly used in data centers and telecommunications due to their superior performance compared to traditional copper cables. They support higher data rates and longer distances, making them ideal for modern high-speed networks. The EM4322-000 offers a reliable and cost-effective solution for various fiber optic connectivity needs. Its design ensures minimal signal loss and optimal data transmission, making it suitable for demanding applications. The cable's compliance with industry standards ensures compatibility with existing network infrastructure and equipment.

You May Also Be Interested in

TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us
Molex, LLC
Cable Assembly, PicoBlade Receptacle - PicoBlade Receptacle, 8 Circuits, 150mm, Black
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7136 $60.4224
21+ $5.5087 $115.6827
33+ $5.3365 $176.1045
45+ $5.1644 $232.3980
58+ $4.9921 $289.5418
78+ $4.4758 $349.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,304 pieces
In Stock: 41,152 pieces Factory Stock: 41,152 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess