EN
  • EN
  • DE

BQ78350DBTR

Part No BQ78350DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 3-15C 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 15
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ78350
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571723-BQ78350DBTR
Ultra Librarian 3D Model Ultra Librarian BQ78350DBTR CAD Model

Description

The BQ78350DBTR is a sophisticated battery management device from the renowned electronics manufacturer Texas Instruments. Designed to work in conjunction with TI's battery monitor and secondary protection ICs, this product is an integral component for creating comprehensive battery management systems.

Key Features

  • Advanced Battery Management: The BQ78350DBTR provides state-of-the-art management capabilities, ensuring optimal performance, longevity, and safety for battery systems.
  • Compatibility: This device is designed to be compatible with TI's range of battery monitor ICs, allowing for seamless integration into existing battery management solutions.
  • Secondary Protection: When used alongside secondary protection ICs, the BQ78350DBTR offers a robust protection framework, safeguarding against overcharge, over-discharge, short-circuit, and overcurrent conditions.
  • Communication Interface: It includes a communication interface that facilitates data exchange and control between the battery management system and external devices.
  • Versatility: Suitable for a wide range of applications, including portable electronics, electric vehicles, and energy storage systems, the BQ78350DBTR is a versatile solution for modern battery management needs.

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number BQ78350DBTR
Category Battery Management
RoHS Status Compliant
Mounting Style Surface Mount
Package / Case TSSOP (Thin Shrink Small Outline Package)

The BQ78350DBTR by Texas Instruments is a prime choice for designers and engineers looking to implement a reliable and efficient battery management system. Its integration capabilities, coupled with Texas Instruments' reputation for quality and performance, make it an essential component for cutting-edge electronic projects.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0863 $53.1219
30+ $3.3529 $100.5870
47+ $3.2481 $152.6607
64+ $3.1434 $201.1776
83+ $3.0386 $252.2038
111+ $2.7242 $302.3862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess