EN
  • EN
  • DE

SMAJ5937BE3/TR13

Part No SMAJ5937BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5937
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280636-SMAJ5937BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5937BE3/TR13 CAD Model

Description

The SMAJ5937BE3/TR13 is a high-quality, robust Zener diode from Microchip Technology, designed to provide precise voltage regulation and protection for a wide array of electronic circuits. This Zener diode is a popular choice among engineers and professionals in the electronics industry for its reliability and performance.

Key Features:

  • Nominal Zener Voltage: This component offers a nominal Zener voltage that ensures stability and precision in voltage regulation tasks.
  • Power Dissipation: With its capability to dissipate power effectively, the SMAJ5937BE3/TR13 can withstand higher operating temperatures and maintain its functionality under various conditions.
  • Surface Mount Package: The device comes in a DO-214AC package, also known as an SMA package, which is suitable for surface-mount technology (SMT) and is ideal for compact PCB designs.
  • High Surge Capability: It is designed to handle surge currents without degradation, making it an excellent choice for protecting sensitive components against voltage transients.
  • Wide Operating Temperature Range: The Zener diode operates efficiently across a broad temperature range, ensuring reliability in diverse environmental conditions.
  • Tape and Reel Packaging: The TR13 suffix indicates that this product is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency.

Applications:

The SMAJ5937BE3/TR13 is suitable for a variety of applications, including but not limited to voltage regulation, protection circuits, clipping circuits, and reference elements in precision systems. Its robust design and consistent performance make it a go-to component in telecommunications, consumer electronics, automotive systems, and industrial equipment.

Quality Assurance:

As with all Microchip Technology products, the SMAJ5937BE3/TR13 is manufactured to meet high-quality standards, ensuring durability and long-term reliability for critical applications. This Zener diode is a testament to Microchip's commitment to providing components that engineers can trust for their most demanding projects.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess