EN
  • EN
  • DE

SMAJ4764CE3/TR13

Part No SMAJ4764CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 350 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4764
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280991-SMAJ4764CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4764CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4764CE3/TR13 Zener Diode

The SMAJ4764CE3/TR13 from Microchip Technology is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection in a compact package. Engineered to withstand transient voltage spikes and surges, this diode is an ideal solution for voltage clamping applications, voltage stabilization, and as a reference element in numerous electronic circuits.

Key Features:

  • Voltage Regulation: The SMAJ4764CE3/TR13 offers a Zener voltage of 62V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle significant power levels, making it suitable for a wide range of industrial and commercial devices.
  • Package Type: Packaged in a DO-214AC (SMA) package, it is optimized for automated assembly processes and occupies minimal PCB space.
  • High Reliability: Built to Microchip's high-quality standards, the SMAJ4764CE3/TR13 ensures reliable performance in critical applications.
  • RoHS Compliant: This product adheres to environmental standards, being RoHS compliant, and is free from hazardous substances.
  • Temperature Range: The operational temperature range from -55°C to +150°C allows for usage in environments with extreme temperature variations.

Applications:

The SMAJ4764CE3/TR13 Zener diode is versatile and can be used in a variety of electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics
  • Industrial control systems

With its combination of features, the SMAJ4764CE3/TR13 is an excellent choice for designers looking for a reliable Zener diode capable of providing consistent performance and protection for their electronic products.

Ordering Information:

The SMAJ4764CE3/TR13 Zener diode from Microchip Technology is available in tape and reel packaging, simplifying the manufacturing process for high-volume production. For detailed specifications, application notes, and ordering information, please refer to the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess