EN
  • EN
  • DE

BQ77PL900DL

Part No BQ77PL900DL
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 5-10C 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 5 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number BQ77PL900
Standard Package 25 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571722-BQ77PL900DL
Ultra Librarian 3D Model Ultra Librarian BQ77PL900DL CAD Model

Description

Introducing the Texas Instruments BQ77PL900DL Battery Management System

The BQ77PL900DL from Texas Instruments is a cutting-edge battery management system designed to offer superior monitoring and protection for lithium-ion and lithium polymer battery packs. This advanced device is an integral component for ensuring the safety, efficiency, and longevity of battery-operated systems in a wide range of applications, from portable electronics to electric vehicles.

At the heart of the BQ77PL900DL is its ability to monitor multiple cells in a battery pack. This device can handle up to 5 series-connected cells with high accuracy, providing critical data on each cell's voltage levels. This feature is crucial for maintaining balanced cell charging and discharging, which is essential for optimizing the performance and lifespan of the battery pack.

One of the standout features of the BQ77PL900DL is its comprehensive protection capabilities. The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the battery pack from potentially damaging conditions. Additionally, it offers overtemperature protection, which is vital for preventing thermal runaway – a dangerous situation that can lead to battery failure or even fire.

Integration of the BQ77PL900DL into a system is made easy thanks to its flexible communication interface. The device supports an I2C interface, allowing for seamless communication with a microcontroller or processor. This enables real-time battery monitoring and facilitates the implementation of smart battery algorithms to further enhance the performance and safety of the battery system.

For engineers and designers looking for a reliable and robust battery management solution, the BQ77PL900DL is an excellent choice. Its compact form factor, combined with Texas Instruments' renowned quality and support, makes it a go-to component for anyone looking to develop safe and efficient battery-powered products.

Whether you're designing a new portable consumer gadget, an industrial-grade tool, or an innovative electric vehicle, the BQ77PL900DL offers the performance and features necessary to meet the demands of modern battery management.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0242 $56.1936
16+ $6.5797 $105.2752
24+ $6.3574 $152.5776
34+ $5.9128 $201.0352
44+ $5.6905 $250.3820
55+ $5.4683 $300.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,047 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess