EN
  • EN
  • DE

SMAJ4746E3/TR13

Part No SMAJ4746E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4746
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280822-SMAJ4746E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4746E3/TR13 CAD Model

Description

Microchip Technology's SMAJ4746E3/TR13 Zener Diode

The SMAJ4746E3/TR13 is a high-quality Zener diode from the renowned manufacturer Microchip Technology. This electronic component is designed to provide reliable voltage regulation, making it an essential part of many electronic circuits. The Zener diode operates by allowing current to flow in the reverse direction when a specific voltage threshold, known as the Zener voltage, is reached. This feature makes it an invaluable tool for protecting sensitive components from electrical damage due to overvoltage conditions.

With its precise voltage control capabilities, the SMAJ4746E3/TR13 is ideal for use in power supply circuits, voltage reference applications, and as a means of safeguarding against voltage transients. It is engineered to offer stability and performance under a range of environmental conditions, ensuring that it maintains its functionality over a wide temperature range.

The diode comes in a DO-214AC package, also known as an SMA package, which is known for its compact size and excellent power dissipation characteristics. This surface-mount package allows for efficient assembly in high-volume production environments and is well-suited for space-constrained applications.

Key features of the SMAJ4746E3/TR13 include:

  • Nominal Zener Voltage: 18V
  • Power Dissipation: 1W, which allows it to handle moderate power levels in circuit protection roles.
  • Zener Voltage Tolerance: ±5%, providing precise voltage regulation for consistent performance.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability in extreme conditions.
  • Surface Mount Package: DO-214AC (SMA) for ease of integration into a variety of circuit designs.

Whether you're designing a new circuit or looking to improve an existing one, the SMAJ4746E3/TR13 Zener diode from Microchip Technology is an excellent choice for managing voltage levels with accuracy and efficiency. Its robust design and consistent performance make it a preferred option for engineers and technicians in various industries, from consumer electronics to automotive and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess