EN
  • EN
  • DE

SM3F-100VQ-ACTEL

Part No SM3F-100VQ-ACTEL
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description ADAPTER MODULE 100VQFP / Microsemi FPGAs - Socket Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Product Status Active
Module/Board Type Socket Adapter
For Use With/Related Products Microsemi FPGAs
Base Product Number SM3F-100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 326643-SM3F-100VQ-ACTEL
Ultra Librarian 3D Model Ultra Librarian SM3F-100VQ-ACTEL CAD Model

Description

The SM3F-100VQ-ACTEL is a high-performance, flash-based Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver exceptional versatility and reliability for a wide range of applications. This device is part of Microchip's SmartFusion series, which integrates an FPGA fabric with a microcontroller subsystem and programmable analog, offering a comprehensive solution for system-level challenges.

Key Features:

  • Integrated Microcontroller Subsystem: The SM3F-100VQ-ACTEL features an ARM Cortex-M3 processor, providing robust processing capabilities with a clock speed of up to 100 MHz, which allows for efficient handling of complex algorithms and control tasks.
  • Programmable Analog: The inclusion of programmable analog components such as ADCs, DACs, and comparators enables precise analog signal management, which is critical for applications requiring real-time monitoring and control.
  • High-Density FPGA Fabric: The device boasts a rich FPGA fabric that allows for high levels of customization and logic integration, making it suitable for a variety of digital processing tasks.
  • Security and Reliability: Security features are embedded to protect intellectual property and ensure secure data communications, while high reliability is assured through the flash-based non-volatile memory technology.
  • Low Power Consumption: Optimized for low power operation, the SM3F-100VQ-ACTEL is ideal for battery-powered or power-sensitive applications, helping to extend the life of the product and reduce energy costs.
  • Package and Speed Grade Options: The product is available in various package options and speed grades to meet the requirements of different design specifications.

Applications:

The versatility of the SM3F-100VQ-ACTEL makes it suitable for a broad range of applications, including industrial control systems, automotive electronics, communication systems, medical devices, and aerospace and defense. Its high integration and programmable nature allow for rapid prototyping and accelerated time-to-market for new products.

About Microchip Technology:

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs that reduce risk while lowering total system cost and time to market.

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 52-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC20 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess