EN
  • EN
  • DE

ATSTK600-RC99

Part No ATSTK600-RC99
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 ROUTINGCARD RC100SAM-99 -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Bulk
Product Status Active
Module/Board Type Routing Card
For Use With/Related Products STK600
Base Product Number ATSTK600
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1229907-ATSTK600-RC99
Ultra Librarian 3D Model Ultra Librarian ATSTK600-RC99 CAD Model

Description

The ATSTK600-RC99 from Microchip Technology is an advanced development kit designed for engineers and developers who are looking to create and test applications using Microchip's AVR and AVR32 microcontrollers. This versatile kit is a comprehensive solution for designing, programming, and debugging projects across a wide range of microcontroller units (MCUs).

Key Features:

  • Compatibility: The ATSTK600-RC99 is compatible with a broad selection of AVR and AVR32 microcontrollers, providing users with the flexibility to work on multiple projects with different requirements.
  • Routing Card: This kit includes a routing card specifically designed to match the pinout of the AT90PWM3/3B microcontrollers, ensuring seamless integration and connection for your development needs.
  • Extensive Support: Microchip provides robust support for the ATSTK600-RC99 through its software development platforms, including Atmel Studio and the AVR Toolchain, which offer a user-friendly interface and powerful tools for code development and debugging.
  • Advanced Debugging: With its onboard debugging and programming features, the ATSTK600-RC99 facilitates a streamlined process for troubleshooting and refining your applications.
  • Modular Design: The starter kit's modular board design allows for easy customization and expansion, accommodating various optional add-on boards for specific requirements.
  • Integrated Peripherals: A range of integrated peripherals, including LEDs, buttons, and extension ports, offer developers the ability to simulate real-world conditions and interactions with their applications.

Package Contents:

The ATSTK600-RC99 kit includes the STK600 development board, the ATSTK600-RC99 routing card, a USB cable for connection to a host computer, and essential documentation to get started. Software can be downloaded from the Microchip website, ensuring that you have access to the latest tools and updates for your development journey.

Whether you're a seasoned developer or just starting out, the Microchip ATSTK600-RC99 provides a powerful and adaptable platform for creating innovative applications with AVR and AVR32 microcontrollers.

You May Also Be Interested in

Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SOIC20 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 225BGA / Microsemi FPGAs series Socket Adapter
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SDIP42
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC20 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess