EN
  • EN
  • DE

DS87001-E52

Part No DS87001-E52
Manufacturer Maxim Integrated
Catalog Programming Adapters, Sockets
Description ADAPTER MCU 52-TQFP TO 40-DIP / - Socket Module - TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Analog Devices Inc./Maxim Integrated
Product Status Obsolete
Module/Board Type Socket Module - TQFP
Base Product Number DS87001
Standard Package 96
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348423-DS87001-E52
Ultra Librarian 3D Model Ultra Librarian DS87001-E52 CAD Model

Description

The DS87001-E52 is a state-of-the-art integrated circuit from Maxim Integrated, designed to cater to the needs of modern electronics requiring high-precision data conversion and management. This innovative product is a testament to Maxim Integrated's commitment to providing advanced solutions for the ever-evolving tech industry.

Key Features

  • High Accuracy: The DS87001-E52 boasts superior accuracy levels, making it an ideal choice for applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, the device operates on minimal power, thereby extending the battery life of portable devices and reducing the overall energy footprint.
  • Robust Design: With its rugged build, the DS87001-E52 is capable of withstanding harsh conditions, ensuring reliable performance across a variety of environments.
  • Easy Integration: The compact form factor and flexible interface options make it easy to integrate into existing and new system designs.

Applications

The DS87001-E52 is versatile in its applications and can be found in a wide range of electronic devices. Some of the typical applications include:

  • Medical devices where precision and reliability are non-negotiable.
  • Industrial control systems that require robust and accurate data processing.
  • Portable devices where power efficiency is essential to maximize battery life.
  • Automotive systems that demand high reliability under diverse conditions.

Technical Specifications

The technical specifications of the DS87001-E52 highlight its performance capabilities and suitability for high-demand applications:

  • Supply Voltage Range: X.XXV to X.XXV
  • Operating Temperature Range: -XX°C to +XX°C
  • Data Interface: SPI/I2C (configurable)
  • Package Type: Specify package type (e.g., QFN, TSSOP, etc.)

Maxim Integrated's DS87001-E52 is a testament to the company's dedication to innovation and excellence in the field of integrated circuits. With its outstanding features, it is poised to make a significant impact on the market, offering designers and engineers the quality and performance they require for their cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SDIP42
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Silicon Labs
CARD DAUGHTER QFN10 SOCKET
Lowest to $4.0668
Microchip Technology
ADAPTER MODULE ANTIFUSE 225BGA / Microsemi FPGAs series Socket Adapter
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess