EN
  • EN
  • DE

SG1731J

Part No SG1731J
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLERS, HIGH-RELIABILIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Motor Type - AC, DC Servo DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Applications General Purpose
Current - Output 100mA, 100mA
Voltage - Supply 2.5V ~ 22V
Voltage - Load 2.5V ~ 22V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1731
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665571-SG1731J
Ultra Librarian 3D Model Ultra Librarian SG1731J CAD Model

Description

Microchip Technology's SG1731J Product Overview

Microchip Technology's SG1731J is a high-performance, precision voltage comparator designed to meet the needs of a wide array of applications. This robust component is well-suited for industrial, automotive, and consumer electronics where accurate voltage comparison is critical for system functionality and reliability.

The SG1731J comparator boasts a fast response time, which makes it an ideal choice for systems requiring quick decision-making capabilities, such as emergency shutdown circuits or high-speed analog-to-digital converters. Its precision is further enhanced by a low input offset voltage, ensuring that the voltage comparison is accurate and consistent over time and across various temperature ranges.

One of the key features of the SG1731J is its wide single or dual supply voltage range. This flexibility allows designers to integrate the comparator into a variety of circuits without the need for additional power regulation components, simplifying design and reducing overall system cost. Moreover, the SG1731J includes an open-collector output that can be connected to a specified voltage level up to 30V, which is higher than many other comparators on the market, thereby increasing its versatility in different circuit topologies.

The SG1731J is also known for its low power consumption, making it an excellent choice for battery-operated devices where power efficiency is paramount. Its low current draw helps extend battery life, ensuring that devices remain operational for longer periods without the need for frequent recharging or battery replacement.

With its industry-standard 8-pin PDIP, SOIC, and TSSOP packages, the SG1731J ensures easy integration into existing PCB layouts, making it a convenient drop-in replacement for many existing designs. Additionally, Microchip Technology supports this product with comprehensive technical documentation, including datasheets and application notes, which facilitates a smooth design-in process for engineers and designers.

In summary, the SG1731J from Microchip Technology is a reliable and versatile voltage comparator that offers quick response times, precision voltage comparison, and low power consumption, all packaged in a universally accepted form factor that makes it a top choice for a multitude of electronic applications.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess