EN
  • EN
  • DE

SEC1200-CN-02

Part No SEC1200-CN-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Smart Card Interface 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Smart Card
Interface SPI, UART, USB
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting Type Surface Mount
Base Product Number SEC1200
Standard Package 490 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 894152-SEC1200-CN-02
Ultra Librarian 3D Model Ultra Librarian SEC1200-CN-02 CAD Model

Description

The SEC1200-CN-02 from Microchip Technology is a state-of-the-art security solution designed to meet the growing demands of modern electronic systems. This product offers robust protection against a wide range of security threats, making it an ideal choice for applications requiring the highest levels of data integrity and confidentiality.

Key Features

  • Advanced Encryption: The SEC1200-CN-02 integrates cutting-edge encryption algorithms to ensure secure data transmission and storage. Its support for multiple cryptographic standards, including AES, RSA, and ECC, allows for flexible deployment in diverse security scenarios.
  • Secure Boot: With secure boot capabilities, the device ensures that only authenticated code runs on your system. This feature prevents unauthorized firmware modifications and protects against malware.
  • Hardware-Based Key Storage: Keys are stored in dedicated hardware, providing a higher level of security compared to software-based storage solutions. This approach reduces the risk of key extraction attacks.
  • Tamper Detection: The SEC1200-CN-02 is equipped with tamper detection features that alert the system to any physical or environmental attacks, helping to safeguard sensitive data.
  • Easy Integration: Designed with ease of integration in mind, the product comes in a compact form factor that is compatible with a wide range of host systems.

Applications

The versatility of the SEC1200-CN-02 makes it suitable for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Industrial control systems
  • Healthcare equipment
  • Financial systems
  • Consumer electronics

Technical Specifications

The SEC1200-CN-02 operates over a wide temperature range and meets stringent industry standards for reliability and performance. Detailed technical specifications are available in the product datasheet, which can be obtained from the Microchip Technology website.

In conclusion, the SEC1200-CN-02 from Microchip Technology represents a comprehensive security solution that offers advanced features to protect against a myriad of threats. Its robust design and flexible implementation make it an excellent choice for securing critical electronic systems across various industries.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8856 $58.2840
37+ $3.1882 $117.9634
57+ $3.0886 $176.0502
78+ $2.9889 $233.1342
100+ $2.8893 $288.9300
134+ $2.5904 $347.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess