EN
  • EN
  • DE

LTC5508ESC6#TRMPBF

Part No LTC5508ESC6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 7GHz
RF Type General Purpose
Input Range -32dBm to 12dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 550μA
Case / Package SC-70-6
Win Source Part Number 303472-LTC5508ESC6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5508ESC6#TRMPBF CAD Model

Description

LTC5508ESC6#TRMPBF: RF Power Detector by Linear Technology

The LTC5508ESC6#TRMPBF is a state-of-the-art RF power detector designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This product is a testament to the company's commitment to providing advanced solutions for RF signal detection and power measurement applications. It is a versatile device suited for various applications including cellular phones, wireless transceivers, and other RF communication systems.

Key Features

  • Frequency Range: The LTC5508ESC6#TRMPBF operates over a broad frequency range from 300MHz to 7GHz, making it highly versatile for use in a wide array of RF applications.
  • Dynamic Range: With a dynamic range of -32dBm to +12dBm, this device can accurately detect a wide range of input power levels, ensuring reliable performance in different signal conditions.
  • Temperature Range: It is designed to operate over a temperature range from -40°C to 85°C, which allows for usage in environments with varying temperatures without loss of functionality or accuracy.
  • Low Supply Voltage: The detector operates from a single 2.7V to 6V supply, providing flexibility in system power design and compatibility with a variety of other circuit components.
  • Low Power Consumption: The LTC5508ESC6#TRMPBF is optimized for low power consumption, making it an ideal choice for battery-powered devices.
  • Package: It comes in a compact, 6-pin SC-70 package, which is suitable for space-constrained applications.

Applications

The LTC5508ESC6#TRMPBF is designed for use in a variety of applications that require precise RF power detection. It is particularly useful in:

  • Wireless base stations
  • RFID systems
  • ISM band receivers
  • Spectrum analyzers
  • Portable wireless devices

This RF power detector is built to deliver accurate and reliable performance, ensuring that systems can maintain optimal function and efficiency. Its robust design and broad operating frequency make the LTC5508ESC6#TRMPBF a flexible solution for designers and engineers looking to integrate RF power detection into their applications.

Furthermore, the part number LTC5508ESC6#TRMPBF indicates that this product is available in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring a streamlined production flow for high-volume applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess