EN
  • EN
  • DE

TPS2371PWG4

Part No TPS2371PWG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Legacy/IEEE802.3af Compatible Power Interface Switch for PoE PDs 8-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1 mm
Lead Free Contains Lead
Length 3 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Weight 39.008944 mg
Win Source Part Number 1100876-TPS2371PWG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2371PWG4 CAD Model

Description

Product Overview: TPS2371PWG4 by Texas Instruments

The TPS2371PWG4 from Texas Instruments is a robust and efficient Power over Ethernet (PoE) interface and diode bridge controller, designed to simplify the implementation of Power Sourcing Equipment (PSE) compatible with the IEEE 802.3af standard. This integrated circuit is ideal for applications requiring remote power for devices such as IP phones, wireless access points, security cameras, and other Ethernet-powered devices.

Key Features

  • IEEE 802.3af Compliance: The TPS2371PWG4 fully complies with the IEEE 802.3af standard, ensuring interoperability with other compliant devices.
  • Integrated Diode Bridge: It features an integrated diode bridge controller, which provides bridge rectification for Ethernet cable polarity correction.
  • Advanced Power Management: The device incorporates advanced power management features, including programmable classification, under-voltage lockout, and over-current protection, to ensure safe and reliable operation.
  • Enhanced Flexibility: The TPS2371PWG4 supports a wide range of input voltage, making it highly adaptable to various application requirements.
  • High Thermal Performance: Housed in a PWG4 package, the device offers excellent thermal performance, critical for maintaining stability and longevity in high-power applications.

Applications

The TPS2371PWG4 is versatile and can be used in a variety of applications across different industries. Some common applications include:

  • Enterprise networking such as PoE switches and injectors
  • Industrial automation for powering sensors and control systems
  • IP surveillance systems
  • VoIP phone systems
  • Wireless access points and network bridges

Quality and Reliability

As with all Texas Instruments products, the TPS2371PWG4 is manufactured to high standards of quality and reliability. It is built to provide a long operational life and consistent performance, making it a trusted choice for designers and engineers looking to integrate PoE capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess